Philips logo

Philips LCD widescreen monitor 190WV7CS/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111932
Info modified on:
31 May 2024, 09:34:38
Philips 190WV7CS/00 user manual (932 KB)
Product Brochure/Datasheet (413 KB)
Short summary description Philips LCD widescreen monitor 190WV7CS/00:

Philips LCD widescreen monitor 190WV7CS/00, 48.5 cm (19.1"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description Philips LCD widescreen monitor 190WV7CS/00:

Philips LCD widescreen monitor 190WV7CS/00. Display diagonal: 48.5 cm (19.1"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.