Philips logo

Philips 190S5FG 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35514
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 190S5FG 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Philips 190S5FG 19" TFT, 48.3 cm (19"), 1280 x 1024 pixels, 12 ms, Silver

Long summary description Philips 190S5FG 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Philips 190S5FG 19" TFT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.