Philips logo

Philips 190CW8FB/00 computer monitor 48.5 cm (19.1") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98440
Info modified on:
31 May 2024, 09:34:40
Short summary description Philips 190CW8FB/00 computer monitor 48.5 cm (19.1") 1440 x 900 pixels Black:

Philips 190CW8FB/00, 48.5 cm (19.1"), 1440 x 900 pixels, 5 ms, Black

Long summary description Philips 190CW8FB/00 computer monitor 48.5 cm (19.1") 1440 x 900 pixels Black:

Philips 190CW8FB/00. Display diagonal: 48.5 cm (19.1"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.