Philips logo

Philips 190CW7CS 19.1" wide WXGA+ LCD widescreen monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26799
Info modified on:
31 May 2024, 09:34:39
Short summary description Philips 190CW7CS 19.1" wide WXGA+ LCD widescreen monitor:

Philips 190CW7CS 19.1" wide WXGA+ LCD widescreen monitor, 48.5 cm (19.1"), 1440 x 900 pixels, WXGA+, LCD, 5 ms, Black, White

Long summary description Philips 190CW7CS 19.1" wide WXGA+ LCD widescreen monitor:

Philips 190CW7CS 19.1" wide WXGA+ LCD widescreen monitor. Display diagonal: 48.5 cm (19.1"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LCD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.