Philips logo

Philips 190C6FS 19" SXGA LCD monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113249
Info modified on:
31 May 2024, 09:34:38
Short summary description Philips 190C6FS 19" SXGA LCD monitor:

Philips 190C6FS 19" SXGA LCD monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Philips 190C6FS 19" SXGA LCD monitor:

Philips 190C6FS 19" SXGA LCD monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 145°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.