Philips logo

Philips LCD monitor 190B7CG/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53407
Info modified on:
30 Dec 2024, 17:24:06
Philips 190B7CG/05 user manual (3.1 MB)
Product Brochure/Datasheet (475 KB)
Quick start Guide (17 MB)
Short summary description Philips LCD monitor 190B7CG/05:

Philips LCD monitor 190B7CG/05, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Philips LCD monitor 190B7CG/05:

Philips LCD monitor 190B7CG/05. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.