location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REAL FLAT PHILIPS 19" 109B60/00 CRT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B60/00
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels :
The long product name of Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19'' 109B60 REAL FLAT 97KHZ 1600x1200 TCO03
More>>>
Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
The official description of Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

19'' 109B60 REAL FLAT 97KHZ 1600x1200 TCO03

Short summary description Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This short summary of the Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips REAL FLAT 19" 109B60/00 CRT, 48.3 cm (19"), Real Flat Picture Tube, 1600 x 1200 pixels, 70 W, -25 - 65 °C, 0 - 35 °C

Long summary description Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This is an auto-generated long summary of Philips REAL FLAT 19" 109B60/00 CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Philips REAL FLAT 19" 109B60/00 CRT. Display diagonal: 48.3 cm (19"), Type: Real Flat Picture Tube. Display resolution: 1600 x 1200 pixels. Power consumption (typical): 70 W. Certification: E2000 Energy Star NUTEK. Dimensions (WxDxH): 440 x 449 x 433 mm, Weight: 20 kg

Display
Type
Real Flat Picture Tube
Vertical scan range
160
Horizontal scan range
97
Display diagonal *
48.3 cm (19")
Pixel pitch
0.25
Display resolution
Display resolution
1600 x 1200 pixels
Power
Power consumption (typical)
70 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 35 °C
Certificates
Certification
E2000 Energy Star NUTEK
Weight & dimensions
Dimensions (WxDxH)
440 x 449 x 433 mm
Weight
20 kg