Philips logo

Philips myGarden Wall light 172488716

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41522
Info modified on:
19 Jan 2025, 13:02:45
Short summary description Philips myGarden Wall light 172488716:

Philips myGarden Wall light 172488716, 1 bulb(s), E27, 2700 K, IP44, Grey

Long summary description Philips myGarden Wall light 172488716:

Philips myGarden Wall light 172488716. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Colour temperature (max): 2700 K, Bulb lifetime: 8.000 h. International Protection (IP) code: IP44, Suitable for outdoor use, Product colour: Grey

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.