Philips logo

Philips 170A7FB 17" SXGA LCD monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37238
Info modified on:
31 May 2024, 09:34:39
Short summary description Philips 170A7FB 17" SXGA LCD monitor:

Philips 170A7FB 17" SXGA LCD monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description Philips 170A7FB 17" SXGA LCD monitor:

Philips 170A7FB 17" SXGA LCD monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.