Philips logo

Philips 166V3LSB/71 LED display 39.6 cm (15.6") 1366 x 768 pixels WXGA LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79925
Info modified on:
31 May 2024, 09:35:28
Short summary description Philips 166V3LSB/71 LED display 39.6 cm (15.6") 1366 x 768 pixels WXGA LCD Black:

Philips 166V3LSB/71, 39.6 cm (15.6"), 1366 x 768 pixels, WXGA, LED, 8 ms, Black

Long summary description Philips 166V3LSB/71 LED display 39.6 cm (15.6") 1366 x 768 pixels WXGA LCD Black:

Philips 166V3LSB/71. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.