Philips logo

Philips 15PF5120 15" LCD HDTV monitor flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58856
Info modified on:
24 Nov 2024, 16:38:16
Short summary description Philips 15PF5120 15" LCD HDTV monitor flat TV:

Philips 15PF5120 15" LCD HDTV monitor flat TV, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, Black, Silver

Long summary description Philips 15PF5120 15" LCD HDTV monitor flat TV:

Philips 15PF5120 15" LCD HDTV monitor flat TV. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 400 cd/m², Response time: 16 ms, Native aspect ratio: 4:3. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.