Philips logo

Philips 15" LCD monitor computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106165
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 15" LCD monitor computer monitor 38.1 cm (15") 1024 x 768 pixels:

Philips 15" LCD monitor, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms

Long summary description Philips 15" LCD monitor computer monitor 38.1 cm (15") 1024 x 768 pixels:

Philips 15" LCD monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.