Philips 14PT4131/77R, 35.6 cm (14"), 4:3, 4:3, 36 cm, 34 cm, NTSC, PAL, PAL BG
Philips 14PT4131/77R. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Screen format adjustments: 4:3. Analog signal format system: NTSC, PAL, PAL BG. RMS rated power: 6 W. Product colour: Black, Purple, Silver, Purple. Power consumption (typical): 38 W, Power consumption (standby): 3 W