Philips WhiteVision ultra 12972WVUSM Stylish white look, 55 W, 12 V, H7, Halogen, 4200 K, 1 pc(s)
Philips WhiteVision ultra 12972WVUSM Stylish white look. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H7, Base type: PX26d, Bulb type: Halogen, Colour temperature: 4200 K. Quantity per pack: 1 pc(s)