Philips logo

Philips X-treme Ultinon LED car signaling bulb 12898X2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67593
Info modified on:
16 May 2025, 04:31:18
Short summary description Philips X-treme Ultinon LED car signaling bulb 12898X2:

Philips X-treme Ultinon LED car signaling bulb 12898X2, 4.3 W, 12 V, P21, LED, 6000 K

Long summary description Philips X-treme Ultinon LED car signaling bulb 12898X2:

Philips X-treme Ultinon LED car signaling bulb 12898X2. Power: 4.3 W, Input voltage: 12 V, Fitting/cap type: P21, Base type: BA15s, Bulb type: LED, Colour temperature: 6000 K

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.