Philips Vision 12362PRC1 More, 55 W, 12 V, H11, 3200 K, 1 pc(s)
Philips Vision 12362PRC1 More. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H11, Base type: PGJ19-2, Colour temperature: 3200 K. Quantity per pack: 1 pc(s)