Philips Standard 12177C1 Conventional Interior and Signalling, 16 W, 12 V, PW16W, Halogen, 1 pc(s)
Philips Standard 12177C1 Conventional Interior and Signalling. Power: 16 W, Input voltage: 12 V, Fitting/cap type: PW16W, Base type: WP3.3x14.5/4, Bulb type: Halogen. Quantity per pack: 1 pc(s)