Philips LED-HL [~H4] 6200 K car headlight bulb, 15 W, 12 V, H4, LED, 6200 K, 2 pc(s)
Philips LED-HL [~H4] 6200 K car headlight bulb. Power: 15 W, Input voltage: 12 V, Fitting/cap type: H4, Base type: P43t-38, Bulb type: LED, Colour temperature: 6200 K. Quantity per pack: 2 pc(s)