Philips logo

Philips 10FF2CMI 10.2" LCD 9.4" v.area 3:2 frame ratio PhotoFrame

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27680
Info modified on:
14 Mar 2024, 18:18:55
Short summary description Philips 10FF2CMI 10.2" LCD 9.4" v.area 3:2 frame ratio PhotoFrame:

Philips 10FF2CMI 10.2" LCD 9.4" v.area 3:2 frame ratio PhotoFrame, 25.4 cm (10"), 720 x 480 pixels, 350 cd/m², 300:1, 120°, 110°

Long summary description Philips 10FF2CMI 10.2" LCD 9.4" v.area 3:2 frame ratio PhotoFrame:

Philips 10FF2CMI 10.2" LCD 9.4" v.area 3:2 frame ratio PhotoFrame. Display diagonal: 25.4 cm (10"), Display resolution: 720 x 480 pixels, Display brightness: 350 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington, LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.