Philips Signage Solutions 10BDL3051T/02, 25.6 cm (10.1"), 1280 x 800 pixels, LED, 16:10, 30 ms, 300 cd/m²
Philips Signage Solutions 10BDL3051T/02. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: LED. Panel mounting interface: 75 x 75 mm, Certification: CB, CE, FCC A, UL. Width: 261 mm, Depth: 29 mm, Height: 167.2 mm. Cables included: DC, HDMI, USB