Philips logo

Philips 19" real flat UXGA CRT monitor monitor CRT 1600 x 1200 pixels 48.3 cm (19")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63253
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 19" real flat UXGA CRT monitor monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Philips 19" real flat UXGA CRT monitor, 48.3 cm (19"), Flat P22, 1600 x 1200 pixels, 50 - 160 Hz, 30 - 97 kHz, 1920 x 1440 pixels

Long summary description Philips 19" real flat UXGA CRT monitor monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Philips 19" real flat UXGA CRT monitor. Display diagonal: 48.3 cm (19"), Type: Flat P22, Display resolution: 1600 x 1200 pixels. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 25°. Power requirements: E2000, Energy Star, NUTEK, Power consumption (off): 1 W. Depth: 449 mm, Height: 433 mm, Width: 440 mm. Compatible operating systems: Windows 98/ME/2000/XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.