Philips logo

Philips CRT monitor 107T73/00

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
47004
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips CRT monitor 107T73/00:

Philips CRT monitor 107T73/00, 1280 x 1024 pixels, 30 - 71 kHz, 50 - 160 Hz, 0.21 mm, 85 Hz, 30.5 cm (12")

Long summary description Philips CRT monitor 107T73/00:

Philips CRT monitor 107T73/00. Maximum resolution: 1280 x 1024 pixels, Digital horizontal frequency: 30 - 71 kHz, Digital vertical frequency: 50 - 160 Hz. Tilt angle range: -5 - 13°. Power consumption (typical): 62 W. Depth: 423.5 mm, Height: 382 mm, Width: 397 mm. Package weight: 15.4 kg, Package depth: 475 mm, Package height: 420 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.