Philips logo

Philips 17 inch CRT monitor 107P50/00 monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87773
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 17 inch CRT monitor 107P50/00 monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Philips 17 inch CRT monitor 107P50/00, 43.2 cm (17"), Real flat picture tube, 1280 x 1024 pixels, 31 cm, 23 cm, 30 - 97 Hz

Long summary description Philips 17 inch CRT monitor 107P50/00 monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Philips 17 inch CRT monitor 107P50/00. Display diagonal: 43.2 cm (17"), Type: Real flat picture tube, Display resolution: 1280 x 1024 pixels. Tilt angle range: -5 - 13°, Certification: TCO '03, TÜV/GS, TÜV Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE Mark, BSMI,.... Dimensions (WxDxH): 399 x 419 x 410 mm, Weight: 15.1 kg. User controls: Bright direct access, Contrast direct access, LightFrame, Menu, Power on / off

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.