Philips logo

Philips Daily Collection HR1453/70 Hand mixers

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159670
Info modified on:
07 Nov 2024, 13:35:02
Short summary description Philips Daily Collection HR1453/70 Hand mixers:

Philips Daily Collection HR1453/70 Hand mixers, Hand mixer, White, 150 m, 175 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips Daily Collection HR1453/70 Hand mixers:

Philips Daily Collection HR1453/70 Hand mixers. Type: Hand mixer, Product colour: White, Cord length: 150 m. Power: 175 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.