Philips Hue Dimmer switch, White, Wall, 2400 - 2483.5 MHz, Buttons, 12.7 m, IEEE 802.15.4
Philips Hue Dimmer switch. Product colour: White, Mounting type: Wall, Operating frequency: 2400 - 2483.5 MHz. Weight: 37 g, Weight (with wall plate): 67 g, Hue dimmer switch width: 3.5 cm. Package width: 88 mm, Package depth: 55 mm, Package height: 165 mm. Hue dimmer switch battery type: CR2450. Frequency range (hue dimmer switch): 2400 - 2483.5 MHz, Hue dimmer switch battery lifetime (min): 3 year(s)