Philips logo

Philips Hue White A60 – E27 smart bulb – 1100

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14144
Info modified on:
21 Jun 2025, 07:23:07
Short summary description Philips Hue White A60 – E27 smart bulb – 1100:

Philips Hue White A60 – E27 smart bulb – 1100, Smart bulb, Bluetooth, White, LED, E27, A60

Long summary description Philips Hue White A60 – E27 smart bulb – 1100:

Philips Hue White A60 – E27 smart bulb – 1100. Type: Smart bulb, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: Android, iOS. Energy efficiency class: F, Energy consumption per 1000 hours: 10 kWh, Power consumption (standby): 0.43 W. Width: 60 mm, Depth: 60 mm, Height: 110 mm. Package type: Box, Package width: 7.2 mm, Package depth: 7.2 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.