Philips logo

Philips Hue White and colour ambience Iris rosé limited edition

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58450
Info modified on:
21 May 2025, 05:47:43
Short summary description Philips Hue White and colour ambience Iris rosé limited edition:

Philips Hue White and colour ambience Iris rosé limited edition, Smart table lamp, Bluetooth/Zigbee, Pink, LED, Metal, Synthetics, Non-changeable bulb(s)

Long summary description Philips Hue White and colour ambience Iris rosé limited edition:

Philips Hue White and colour ambience Iris rosé limited edition. Type: Smart table lamp, Interface: Bluetooth/Zigbee, Product colour: Pink. Input voltage: Range 100 - 240, AC input voltage: 100-240 V. Cable length: 2 m, Width: 188 mm, Depth: 204 mm. Package type: Box, Package width: 22.5 mm, Package depth: 23 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.