Philips Candle (Dimmable), 3.5 W, 15 W, E14, 136 lm, 15000 h, Flame
Philips Candle (Dimmable). Bulb power: 3.5 W, Equivalent bulb power: 15 W, Fitting/cap type: E14, Luminous flux: 136 lm, Bulb lifetime: 15000 h, Light colour: Flame, Colour temperature: 2000 K, Color Rendering Index (CRI): 80, Power factor: 0.7