Philips logo

Philips Filament Candle Clear 25W Filament BA35 E14

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91932
Info modified on:
05 Aug 2025, 05:28:56
Short summary description Philips Filament Candle Clear 25W Filament BA35 E14:

Philips Filament Candle Clear 25W Filament BA35 E14, 2 W, 25 W, E14, 250 lm, 15000 h, Warm white

Long summary description Philips Filament Candle Clear 25W Filament BA35 E14:

Philips Filament Candle Clear 25W Filament BA35 E14. Bulb power: 2 W, Equivalent bulb power: 25 W, Fitting/cap type: E14, Luminous flux: 250 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.41

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.