Philips logo

Philips Hue White 1-pack A67 E27

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3346
Info modified on:
15 Mar 2025, 11:43:18
Short summary description Philips Hue White 1-pack A67 E27:

Philips Hue White 1-pack A67 E27, Smart bulb, Bluetooth/Zigbee, White, LED, E27, A67

Long summary description Philips Hue White 1-pack A67 E27:

Philips Hue White 1-pack A67 E27. Type: Smart bulb, Interface: Bluetooth/Zigbee, Product colour: White. Mobile operating systems supported: Android, iOS. Energy efficiency class: F, Energy consumption per 1000 hours: 16 kWh, Power source type: AC. Width: 67 mm, Depth: 67 mm, Height: 131 mm. Package type: Box, Package width: 87 mm, Package depth: 74 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.