Philips logo

Philips Hue White and colour ambience 8718699709853 smart lighting Smart strip light ZigBee 37.5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15021
Info modified on:
09 Jun 2025, 09:11:54
Philips 8718699709853 user manual (497 KB)
Short summary description Philips Hue White and colour ambience 8718699709853 smart lighting Smart strip light ZigBee 37.5 W:

Philips Hue White and colour ambience 8718699709853, Smart strip light, ZigBee, Multicolour, LED, Silicone, Non-changeable bulb(s)

Long summary description Philips Hue White and colour ambience 8718699709853 smart lighting Smart strip light ZigBee 37.5 W:

Philips Hue White and colour ambience 8718699709853. Type: Smart strip light, Interface: ZigBee, Product colour: Multicolour. Mobile operating systems supported: Android, iOS. Energy efficiency class: G, Energy consumption per 1000 hours: 38 kWh, Power consumption (standby): 0.5 W. Width: 11 mm, Depth: 4870 mm, Height: 20 mm. Package type: Box, Package width: 38.2 mm, Package depth: 9.6 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.