Philips logo

Philips Hue White and colour ambience Starter kit GU10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34965
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Philips Hue White and colour ambience Starter kit GU10:

Philips Hue White and colour ambience Starter kit GU10, Smart lighting kit, White, LED, GU10, GU10, Variable

Long summary description Philips Hue White and colour ambience Starter kit GU10:

Philips Hue White and colour ambience Starter kit GU10. Type: Smart lighting kit, Product colour: White, Bulb type: LED. Mobile operating systems supported: iOS 10.0, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 7.0, iOS 7.1, iOS 7.2, iOS 8.0, iOS 8.1, iOS.... Energy efficiency class: A, Power source type: AC, Power consumption (standby): 0.5 W. Width: 50 mm, Depth: 50 mm, Height: 50 mm. Package type: Box, Package width: 21 mm, Package depth: 210 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.