Philips Spot, 4.7 W, 50 W, GU10, 400 lm, 15000 h, Warm white
Philips Spot. Bulb power: 4.7 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Luminous flux: 400 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.41