Philips logo

Philips 8718696646564 LED bulb Cool daylight 6500 K 20 W B22

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38913
Info modified on:
27 Mar 2025, 19:20:58
Short summary description Philips 8718696646564 LED bulb Cool daylight 6500 K 20 W B22:

Philips 8718696646564, 20 W, 125 W, B22, 2000 lm, 15000 h, Cool daylight

Long summary description Philips 8718696646564 LED bulb Cool daylight 6500 K 20 W B22:

Philips 8718696646564. Bulb power: 20 W, Equivalent bulb power: 125 W, Fitting/cap type: B22, Luminous flux: 2000 lm, Bulb lifetime: 15000 h, Light colour: Cool daylight, Colour temperature: 6500 K, Color Rendering Index (CRI): 80, Power factor: 0.9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.