Philips logo

Philips Incand. decorative tubular lam Incandescent tubular bulb 8711500250087

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109390
Info modified on:
25 Jun 2025, 04:52:50
EU Energy Label (1.4 MB)
Short summary description Philips Incand. decorative tubular lam Incandescent tubular bulb 8711500250087:

Philips Incand. decorative tubular lam Incandescent tubular bulb 8711500250087, 7 W, E14, 1000 h, Warm white, Tubular, Clear

Long summary description Philips Incand. decorative tubular lam Incandescent tubular bulb 8711500250087:

Philips Incand. decorative tubular lam Incandescent tubular bulb 8711500250087. Bulb power: 7 W, Fitting/cap type: E14, Bulb lifetime: 1000 h. Input voltage: 230 - 240 V, Energy efficiency class: E. Width: 17 mm, Height: 54 mm, Diameter: 1.7 cm. Package width: 2.6 mm, Package depth: 2.6 mm, Package height: 5.9 mm. AC input voltage: 230-240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.