Philips logo

Philips Linea Wall light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154041
Info modified on:
05 Aug 2025, 04:39:03
Philips 85087/31/16 user manual (1.1 MB)
Short summary description Philips Linea Wall light:

Philips Linea Wall light, 1 bulb(s), LED, Non-changeable bulb(s), 2700 K, 1600 lm, IP20

Long summary description Philips Linea Wall light:

Philips Linea Wall light. Product colour: White, Suitable location: Functional, Shape: Rectangle. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. On/off switch location: Article. Power source type: AC, Input voltage: Entre 220 e 240 , AC input frequency: 50 - 60 Hz. Width: 22 mm, Depth: 1124 mm, Height: 36 mm

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.