Philips logo

Philips Hue White and colour ambience Iris table lamp

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346242
Info modified on:
21 Jun 2025, 05:46:18
Philips 71999/60/PH user manual (980 KB)
Short summary description Philips Hue White and colour ambience Iris table lamp:

Philips Hue White and colour ambience Iris table lamp, Table lamp, Bluetooth, Transparent, LED, Synthetics, Non-changeable bulb(s)

Long summary description Philips Hue White and colour ambience Iris table lamp:

Philips Hue White and colour ambience Iris table lamp. Type: Table lamp, Interface: Bluetooth, Product colour: Transparent. Input voltage: 50-60 Hz, AC input frequency: 50-60 Hz, Voltage: LED. Width: 222 mm, Depth: 165 mm, Height: 150 mm. Package width: 219 mm, Package depth: 1740 mm, Package height: 228 mm. Package net weight: 807 g, Package gross weight: 1.25 kg

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.