Philips logo

Philips Disney FROZEN blue LED Table lamp

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82894
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
31 Mar 2019
Short summary description Philips Disney FROZEN blue LED Table lamp:

Philips Disney FROZEN blue LED Table lamp, Blue, Synthetics, Children's room, Expressive, IP20, III

Long summary description Philips Disney FROZEN blue LED Table lamp:

Philips Disney FROZEN blue LED Table lamp. Product colour: Blue, Material: Synthetics, Suitable location: Children's room. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 0.6 W. Control type: Buttons. Suitable for light type: Ambience. Compatible battery sizes: AA

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.