Philips logo

Philips LivingColors Table lamp

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130654
Info modified on:
02 May 2024, 09:29:28
Short summary description Philips LivingColors Table lamp:

Philips LivingColors Table lamp, Black, Synthetic, Bedroom, Living room, Expressive, IP20, III

Long summary description Philips LivingColors Table lamp:

Philips LivingColors Table lamp. Product colour: Black, Material: Synthetic, Suitable location: Bedroom, Living room. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 0.4 W. Control type: Buttons. Suitable for light type: Ambience, Type: Table lamp. Power source type: Battery, Input voltage: 4.5 V, Compatible battery sizes: AA

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.