Philips logo

Philips Hue White ambience 5995111U5 9.5 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109273
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Hue White ambience 5995111U5 9.5 W:

Philips Hue White ambience 5995111U5, White, LED, Metal, Non-changeable bulb(s), Cool white, 600 lm

Long summary description Philips Hue White ambience 5995111U5 9.5 W:

Philips Hue White ambience 5995111U5. Product colour: White, Bulb type: LED, Housing material: Metal. Power source type: AC, Input voltage: 120 V, Bulb voltage: LED. Width: 185 mm, Depth: 185 mm, Height: 83 mm. Package dimensions (WxDxH): 3.9 x 8.2 x 8.3 mm, Package width: 209 mm, Package depth: 99 mm. Net weight (imperial): 0.329 kg (0.725 lbs)

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.