Philips logo

Philips Hue White ambience Runner single spotlight ext.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171186
Info modified on:
05 May 2025, 04:22:57
Short summary description Philips Hue White ambience Runner single spotlight ext.:

Philips Hue White ambience Runner single spotlight ext., Spot light, Bluetooth, White, LED, Aluminium, Non-changeable bulb(s)

Long summary description Philips Hue White ambience Runner single spotlight ext.:

Philips Hue White ambience Runner single spotlight ext.. Type: Spot light, Interface: Bluetooth, Product colour: White. Energy efficiency class: A, Total power: 5.5 W, Power source type: AC. Width: 90 mm, Depth: 110 mm, Height: 107 mm. Package width: 131 mm, Package depth: 175 mm, Package height: 141 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.