Philips logo

Philips Hue White and colour ambience Argenta triple spotlight

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90504
Info modified on:
22 Jun 2025, 13:48:27
Philips 50623/31/P7 user manual (3.5 MB)
Philips 50623/31/P7 user manual (3.5 MB)
Short summary description Philips Hue White and colour ambience Argenta triple spotlight:

Philips Hue White and colour ambience Argenta triple spotlight, Smart ceiling light, Bluetooth, White, LED, Metal, GU10

Long summary description Philips Hue White and colour ambience Argenta triple spotlight:

Philips Hue White and colour ambience Argenta triple spotlight. Type: Smart ceiling light, Interface: Bluetooth, Product colour: White. Input voltage: 220-240 V, Bulb voltage: LED, AC input frequency: 50 - 60 Hz. Width: 89 mm, Depth: 480 mm, Height: 127 mm. Package width: 523 mm, Package depth: 143 mm, Package height: 208 mm. Compatible bulb energy efficiency classes (old): A, A+, A++, B, C, D, E, Included bulb energy efficiency class (old): A+

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.