Philips logo

Philips Hue White ambience Wellner table lamp 4440156P7

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250960
Info modified on:
25 Jun 2025, 04:19:13
Short summary description Philips Hue White ambience Wellner table lamp 4440156P7:

Philips Hue White ambience Wellner table lamp 4440156P7, Table lamp, Bluetooth, White, LED, Glass, Non-changeable bulb(s)

Long summary description Philips Hue White ambience Wellner table lamp 4440156P7:

Philips Hue White ambience Wellner table lamp 4440156P7. Type: Table lamp, Interface: Bluetooth, Product colour: White. Power source type: AC, Input voltage: 220-240 V, Bulb voltage: 230 V. Cable length: 1.5 m, Width: 268 mm, Depth: 268 mm. Package width: 208 mm, Package depth: 288 mm, Package height: 312 mm. Compatible bulb energy efficiency classes (old): A++, B, C, D, E, Included bulb energy efficiency class (old): A+

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.