Philips logo

Philips myBathroom Ceiling light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77816
Info modified on:
30 Apr 2024, 21:16:37
Short summary description Philips myBathroom Ceiling light:

Philips myBathroom Ceiling light, 1 bulb(s), LED, Non-changeable bulb(s), 1700 lm, IP44, Grey

Long summary description Philips myBathroom Ceiling light:

Philips myBathroom Ceiling light. Product colour: Grey, Suitable location: Bathroom, Bedroom, Living room, Shape: Round. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 350 mm, Depth: 350 mm, Height: 60 mm. Package width: 68 mm, Package depth: 395 mm, Package height: 398 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.