Philips logo

Philips myLiving Wall light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123432
Info modified on:
27 May 2024, 13:36:48
Philips 33622/31/16 user manual (1.1 MB)
Short summary description Philips myLiving Wall light:

Philips myLiving Wall light, Surfaced, Square, 2 bulb(s), Non-changeable bulb(s), IP20, White

Long summary description Philips myLiving Wall light:

Philips myLiving Wall light. Mounting type: Surfaced, Shape: Square. Number of bulbs: 2 bulb(s), Fitting/cap type: Non-changeable bulb(s), Luminous flux: 210 lm, Bulb lifetime: 20000 h. International Protection (IP) code: IP20, Protection class: I, Suitable for indoor use, Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.