Philips logo

Philips Ceiling light 3182231P5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133837
Info modified on:
21 May 2025, 06:09:02
Short summary description Philips Ceiling light 3182231P5:

Philips Ceiling light 3182231P5, 1 bulb(s), LED, Non-changeable bulb(s), 2000 lm, IP20, White

Long summary description Philips Ceiling light 3182231P5:

Philips Ceiling light 3182231P5. Product colour: White, Suitable location: Bedroom, Functional, Living room, Shape: Round. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Suitable for light type: Ambience. Power source type: AC, Input voltage: Змінний струм: 220–240, AC input frequency: 50 - 60 Hz. Width: 380 mm, Depth: 380 mm, Height: 66 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.