Philips logo

Philips Hue White and colour ambience 1748830PN Lighting power supply

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95534
Info modified on:
22 Jun 2025, 13:40:54
Philips 17488/30/PN user manual (538 KB)
Short summary description Philips Hue White and colour ambience 1748830PN Lighting power supply:

Philips Hue White and colour ambience 1748830PN, Lighting power supply, Black, Plastic, Philips, Garden, Patio, IP67

Long summary description Philips Hue White and colour ambience 1748830PN Lighting power supply:

Philips Hue White and colour ambience 1748830PN. Type: Lighting power supply, Product colour: Black, Housing material: Plastic. AC input voltage: Range 220 - 240, AC input frequency: Range 220 V - 240 V. Length: 200 mm, Width: 70 mm, Height: 45 mm. Package width: 236 mm, Package height: 134 mm, Package length: 8.2 cm. Package net weight: 1.1 kg, Package gross weight: 1.25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.