Philips logo

Philips Hue White and colour ambience IMPRESS OUTDOOR PEDESTAL LIGHT

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208803
Info modified on:
09 Jun 2025, 04:11:03
Philips 17431/30/P7 user manual (594 KB)
Philips 17431/30/P7 user manual (594 KB)
Short summary description Philips Hue White and colour ambience IMPRESS OUTDOOR PEDESTAL LIGHT:

Philips Hue White and colour ambience IMPRESS OUTDOOR PEDESTAL LIGHT, Smart pedestal/post lighting, Black, LED, Glass, Metal, Non-changeable bulb(s), White

Long summary description Philips Hue White and colour ambience IMPRESS OUTDOOR PEDESTAL LIGHT:

Philips Hue White and colour ambience IMPRESS OUTDOOR PEDESTAL LIGHT. Type: Smart pedestal/post lighting, Product colour: Black, Bulb type: LED. Energy efficiency class: G, Input voltage: Interall 220–240 , Bulb voltage: 24 V. Width: 100 mm, Depth: 100 mm, Height: 400 mm. Package dimensions (WxDxH): 15.6 x 15.6 x 45.6 mm, Package width: 156 mm, Package depth: 156 mm. Compatible bulb energy efficiency classes (old): A+, B, C, D, E, Included bulb energy efficiency class (old): A

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.