Philips logo

Philips EcoMoods Wall light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142808
Info modified on:
27 May 2024, 13:22:15
Short summary description Philips EcoMoods Wall light:

Philips EcoMoods Wall light, Outdoor wall lighting, Black, Aluminium, IP44, Garden, Patio, II

Long summary description Philips EcoMoods Wall light:

Philips EcoMoods Wall light. Type: Outdoor wall lighting, Product colour: Black, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 100 mm, Depth: 141 mm, Length: 141 mm. Quantity per pack: 1 pc(s), Package width: 152 mm, Package depth: 1100 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.