Philips logo

Philips myGarden Wall light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112722
Info modified on:
21 May 2025, 03:50:55
Philips 17209/47/16 user manual (1.4 MB)
Short summary description Philips myGarden Wall light:

Philips myGarden Wall light, Outdoor wall lighting, Stainless steel, Aluminium, IP44, Garden, Patio, I

Long summary description Philips myGarden Wall light:

Philips myGarden Wall light. Type: Outdoor wall lighting, Product colour: Stainless steel, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 3 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 50-60 Hz, AC input frequency: 50-60 Hz. Width: 88 mm, Depth: 136 mm, Length: 136 mm. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 99 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.